Sentech America 600 Series NTSC Remote Head Board Camera STC-R640b

Description
The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System 2:1 Interlace Scanning Frequency Horizontal Frequency 15.734kHz, Vertical Frequency 59.94Hz Sync System Internal / External Horizontal Resolution 480 TV Lines S/N Ratio More than 48 dB (AGC = off) Video Output Format VBS 1.0 Vp-p, 75 Ω, Y/C Minimum Scene Illumination 0.11 lx, F1.2 (AGC=ON) Electronic Shutter - - Dip Switch 1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec - Auto/Control Software High Speed Shutter: 1/60(1/50:PAL), 1/125, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000, 1/100000 sec - Auto/Control Software Low Speed Shutter: 1 to 256FLD (Configurable through the control software) White Balance Auto / Push to Set/ Manual (Configurable through the control software) Auto IRIS Non-Support AGC (Automatic Gain Control) On / Off Gamma 0.45/1.0 (Switchable, Configurable through the control software), Defalut:0.45 Image Rotation Normal (Default),Horizontal Flip, Vertical Flip, Horizontal Vertical Flip Still Image Supported Lens Mount C Mount Optical LPF IR cut filter
Description
The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System 2:1 Interlace Scanning Frequency Horizontal Frequency 15.734kHz, Vertical Frequency 59.94Hz Sync System Internal / External Horizontal Resolution 480 TV Lines S/N Ratio More than 48 dB (AGC = off) Video Output Format VBS 1.0 Vp-p, 75 Ω, Y/C Minimum Scene Illumination 0.11 lx, F1.2 (AGC=ON) Electronic Shutter - - Dip Switch 1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec - Auto/Control Software High Speed Shutter: 1/60(1/50:PAL), 1/125, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000, 1/100000 sec - Auto/Control Software Low Speed Shutter: 1 to 256FLD (Configurable through the control software) White Balance Auto / Push to Set/ Manual (Configurable through the control software) Auto IRIS Non-Support AGC (Automatic Gain Control) On / Off Gamma 0.45/1.0 (Switchable, Configurable through the control software), Defalut:0.45 Image Rotation Normal (Default),Horizontal Flip, Vertical Flip, Horizontal Vertical Flip Still Image Supported Lens Mount C Mount Optical LPF IR cut filter

Suppliers

Company
Product
Description
Supplier Links
600 Series NTSC Remote Head Board Camera - STC-R640b - Sentech America
Carrollton, TX, USA
600 Series NTSC Remote Head Board Camera
STC-R640b
600 Series NTSC Remote Head Board Camera STC-R640b
The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System 2:1 Interlace Scanning Frequency Horizontal Frequency 15.734kHz, Vertical Frequency 59.94Hz Sync System Internal / External Horizontal Resolution 480 TV Lines S/N Ratio More than 48 dB (AGC = off) Video Output Format VBS 1.0 Vp-p, 75 Ω, Y/C Minimum Scene Illumination 0.11 lx, F1.2 (AGC=ON) Electronic Shutter - - Dip Switch 1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec - Auto/Control Software High Speed Shutter: 1/60(1/50:PAL), 1/125, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000, 1/100000 sec - Auto/Control Software Low Speed Shutter: 1 to 256FLD (Configurable through the control software) White Balance Auto / Push to Set/ Manual (Configurable through the control software) Auto IRIS Non-Support AGC (Automatic Gain Control) On / Off Gamma 0.45/1.0 (Switchable, Configurable through the control software), Defalut:0.45 Image Rotation Normal (Default),Horizontal Flip, Vertical Flip, Horizontal Vertical Flip Still Image Supported Lens Mount C Mount Optical LPF IR cut filter

The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board.

Scanning System

2:1 Interlace

Scanning Frequency

Horizontal Frequency 15.734kHz, Vertical Frequency 59.94Hz

Sync System

Internal / External

Horizontal Resolution

480 TV Lines

S/N Ratio

More than 48 dB (AGC = off)

Video Output Format

VBS 1.0 Vp-p, 75 Ω, Y/C

Minimum Scene Illumination

0.11 lx, F1.2 (AGC=ON)

Electronic Shutter

-

- Dip Switch

1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec

- Auto/Control Software

High Speed Shutter: 1/60(1/50:PAL), 1/125, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000, 1/100000 sec

- Auto/Control Software

Low Speed Shutter: 1 to 256FLD (Configurable through the control software)

White Balance

Auto / Push to Set/ Manual (Configurable through the control software)

Auto IRIS

Non-Support

AGC (Automatic Gain Control)

On / Off

Gamma

0.45/1.0 (Switchable, Configurable through the control software), Defalut:0.45

Image Rotation

Normal (Default),Horizontal Flip, Vertical Flip, Horizontal Vertical Flip

Still Image

Supported

Lens Mount

C Mount

Optical LPF

IR cut filter
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-R640b
Product Name 600 Series NTSC Remote Head Board Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
Format / Output NTSC
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2205841 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details