The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SB133USB is ready to slip into your application.
|
Scanning System | Progressive |
|
Resolution | 1280 (H) x 960 (V) (Full Scanning) 1280 (H) x 440 (V) (1/2 Partial Scanning) 1280 (H) x 168 (V) (1/4 Partial Scanning) |
|
Scanning Methods | Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning |
|
Maximum Frame Rate | - |
|
- Full Scanning | 22.40 fps (Normal) / 11.20 fps (1/2 clock) / 5.60 fps (1/4 clock) |
|
- 1/2 Partial Scanning | 44.81 fps (Normal) / 22.40 fps (1/2 clock) / 11.20 fps (1/4 clock) |
|
- 1/4 Partial Scanning | 89.80 fps (Normal) / 44.90 fps (1/2 clock) / 22.45 fps (1/4 clock) |
|
Pixel Frequency | 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) |
|
Video Output | 8bit / 10bit / 12bit |
|
Minimum Scene Illumination | 0.09 Lux @ F1.2 |
|
Sync System | Internal |
|
Electronic Shutter | Auto / Manual (Software Selectable) |
|
- Normal | 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) |
|
- 1/2 Clock | 1/18,409,091 ~ 1/11.20 Seconds |
|
- 1/4 Clock | 1/9,204,545 ~ 1/5.60 Seconds |
|
Gain | Auto / Manual (Software Selectable, default: x3.55) |
|
Gamma | Manual (Software Selectable, Default: 1) |
|
White Balance | - |
|
Trigger Mode | Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) |
|
Camera Reset | Support on Pin 5 |
|
LED Indicator | Green (Flicker):Power-On, Green:Camera works |
|
Pixel Blemish Correction | 64 Points (default off) |
|
Input / Output | USB 2.0 High Speed |
| Sentech America | |
|---|---|
| Product Category | Video Cameras |
| Product Number | STC-SB133USB |
| Product Name | USB 2.0 CCD Cased Camera |
| Camera Function | Still; Video |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera; Digital Camera |
| Application / Industry | Medical and Imaging |
| Format / Output | USB |