Sentech America USB 2.0 CCD Board Camera STC-SB133USB-B

Description
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1280 (H) x 960 (V) (Full Scanning) 1280 (H) x 440 (V) (1/2 Partial Scanning) 1280 (H) x 168 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 22.40 fps (Normal) / 11.20 fps (1/2 clock) / 5.60 fps (1/4 clock) - 1/2 Partial Scanning 44.81 fps (Normal) / 22.40 fps (1/2 clock) / 11.20 fps (1/4 clock) - 1/4 Partial Scanning 89.80 fps (Normal) / 44.90 fps (1/2 clock) / 22.45 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.09 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed
Datasheet
Description
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1280 (H) x 960 (V) (Full Scanning) 1280 (H) x 440 (V) (1/2 Partial Scanning) 1280 (H) x 168 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 22.40 fps (Normal) / 11.20 fps (1/2 clock) / 5.60 fps (1/4 clock) - 1/2 Partial Scanning 44.81 fps (Normal) / 22.40 fps (1/2 clock) / 11.20 fps (1/4 clock) - 1/4 Partial Scanning 89.80 fps (Normal) / 44.90 fps (1/2 clock) / 22.45 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.09 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CCD Board Camera - STC-SB133USB-B - Sentech America
Carrollton, TX, USA
USB 2.0 CCD Board Camera
STC-SB133USB-B
USB 2.0 CCD Board Camera STC-SB133USB-B
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1280 (H) x 960 (V) (Full Scanning) 1280 (H) x 440 (V) (1/2 Partial Scanning) 1280 (H) x 168 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 22.40 fps (Normal) / 11.20 fps (1/2 clock) / 5.60 fps (1/4 clock) - 1/2 Partial Scanning 44.81 fps (Normal) / 22.40 fps (1/2 clock) / 11.20 fps (1/4 clock) - 1/4 Partial Scanning 89.80 fps (Normal) / 44.90 fps (1/2 clock) / 22.45 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.09 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software.

Scanning System

Progressive

Resolution

1280 (H) x 960 (V) (Full Scanning) 1280 (H) x 440 (V) (1/2 Partial Scanning) 1280 (H) x 168 (V) (1/4 Partial Scanning)

Scanning Methods

Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Maximum Frame Rate

-

- Full Scanning

22.40 fps (Normal) / 11.20 fps (1/2 clock) / 5.60 fps (1/4 clock)

- 1/2 Partial Scanning

44.81 fps (Normal) / 22.40 fps (1/2 clock) / 11.20 fps (1/4 clock)

- 1/4 Partial Scanning

89.80 fps (Normal) / 44.90 fps (1/2 clock) / 22.45 fps (1/4 clock)

Pixel Frequency

36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock)

Video Output

8bit / 10bit / 12bit

Minimum Scene Illumination

0.09 Lux @ F1.2

Sync System

Internal

Electronic Shutter

Auto / Manual (Software Selectable)

- Normal

1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds)

- 1/2 Clock

1/18,409,091 ~ 1/11.20 Seconds

- 1/4 Clock

1/9,204,545 ~ 1/5.60 Seconds

Gain

Auto / Manual (Software Selectable, default: x3.55)

Gamma

Manual (Software Selectable, Default: 1)

White Balance

-

Trigger Mode

Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable)

Camera Reset

Support on Pin 5

LED Indicator

Green (Flicker):Power-On, Green:Camera works

Pixel Blemish Correction

64 Points (default off)

Input / Output

USB 2.0 High Speed
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-SB133USB-B
Product Name USB 2.0 CCD Board Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details