The STC-MCS322U3V color camera features a 1" Sony Sensor, 3.2 MP resolution, 121.0 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera combines high megapixel resolution with blazingly fast frame rate in order to provide the best machine vision camera on the market.
Imaging
|
Model No | STC-MCS322U3V |
|
Image Sensor | 1/1.8” 3.2M Progressive Color CMOS(Sony: IMX252LQR-C) |
|
Shutter Type | Global Shutter |
|
Active Picture Element | 2048 (H) x 1536 (V) |
|
Cell Size | 3.45 (H) x 3.45 (V) µm |
| Sentech America | |
|---|---|
| Product Category | Video Cameras |
| Product Number | STC-MCS322U3V |
| Product Name | USB3 Vision CMOS, 3.2 MP, Color, Cased |
| Camera Function | Still; Video |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera; Digital Camera |
| Application / Industry | Industrial |
| Resolution | 8 bits; 10 bits; 12 bits |