Sentech America Progressive Scan Cased Camera STC-A33A

Description
The STC-A33A is a 1/3", monochrome, progressive scan, cube camera with 648 x 494 resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, analog output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Clock Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio (Standard Deviation) 56 dB (GAIN 0dB) Minimum Scene Illumination 1 Lux @ F1.4 Sync System Internal / External Video Output 1.0 Vp-p / 75 Ω, DC coupling (0V) Shutter Speed - - Dip Switch OFF, 1/200, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/8,000, 1/20,000 second - Communication OFF; 1/2 ~ 100,000 seconds (Variable at every H and Clock) Gain 0 ~ 27 dB Gamma 1.0 / 0.45
Description
The STC-A33A is a 1/3", monochrome, progressive scan, cube camera with 648 x 494 resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, analog output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Clock Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio (Standard Deviation) 56 dB (GAIN 0dB) Minimum Scene Illumination 1 Lux @ F1.4 Sync System Internal / External Video Output 1.0 Vp-p / 75 Ω, DC coupling (0V) Shutter Speed - - Dip Switch OFF, 1/200, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/8,000, 1/20,000 second - Communication OFF; 1/2 ~ 100,000 seconds (Variable at every H and Clock) Gain 0 ~ 27 dB Gamma 1.0 / 0.45

Suppliers

Company
Product
Description
Supplier Links
Progressive Scan Cased Camera - STC-A33A - Sentech America
Carrollton, TX, USA
Progressive Scan Cased Camera
STC-A33A
Progressive Scan Cased Camera STC-A33A
The STC-A33A is a 1/3", monochrome, progressive scan, cube camera with 648 x 494 resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, analog output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Clock Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio (Standard Deviation) 56 dB (GAIN 0dB) Minimum Scene Illumination 1 Lux @ F1.4 Sync System Internal / External Video Output 1.0 Vp-p / 75 Ω, DC coupling (0V) Shutter Speed - - Dip Switch OFF, 1/200, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/8,000, 1/20,000 second - Communication OFF; 1/2 ~ 100,000 seconds (Variable at every H and Clock) Gain 0 ~ 27 dB Gamma 1.0 / 0.45

The STC-A33A is a 1/3", monochrome, progressive scan, cube camera with 648 x 494 resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, analog output and variable integration shutter trigger.

Scanning System

Progressive

Scanning Method

Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Vertical Frequency

31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz

Horizontal Frequency

15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz

Pixel Clock Frequency

12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz

S/N Ratio (Standard Deviation)

56 dB (GAIN 0dB)

Minimum Scene Illumination

1 Lux @ F1.4

Sync System

Internal / External

Video Output

1.0 Vp-p / 75 Ω, DC coupling (0V)

Shutter Speed

-

- Dip Switch

OFF, 1/200, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/8,000, 1/20,000 second

- Communication

OFF; 1/2 ~ 100,000 seconds (Variable at every H and Clock)

Gain

0 ~ 27 dB

Gamma

1.0 / 0.45
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-A33A
Product Name Progressive Scan Cased Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Lens Mount CS-Mount
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 766868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Security / Law Enforcement
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details