Sentech America HD 1080p DVI Cased Camera STC-HD203DV

Description
The STC-HD203DV is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD 1080p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and has a programmable on-camera push-button for manual control. The STC-HD203DV also boasts an ultra-compact size of 40 (W) x 40 (H) x 51.1 (D) mm. Minimum Illumination 0.6 Lux (AGC On) @ F1.2 Sync System Internal Video Output - - DVI Model DVI 1.0 conformity; RGB, 1080P60,1080P59.94, 1080P50, 1080P30,1080P29.97, 1080P25, 720P60, 720P59.94, 720P50 (Defalut:1080P60) ALC Can be configured via UART communication with auto electronic shutter and AGC Shutter Speed - - Extended Extend shutter frame unit (Up to2.55 sec) - High Speed Up to 1/10,000 seconds Gain AGC or Fixed Gain selectable via the UART communication; 0 to 45 dB Gamma Selectable gamma through 5 preset (one preset is manual, / 0.45 / 0.6 / 0.8 / 1); Selectable gamma via the UART communication (Default: manual) White Balance Auto white balance / manual white balance / push to set white balance; Selectable white balance via the UART (Default: Auto white balance) WDR Wide Dynamic Range OFF/ON (Defalut:OFF) WDR enable via the UART communication Mirror Image Both horizontal and vertical with shading level adjustment via the UART communication( Default: Disable) Picture Modes 8 user preset mode, Normal picture mode or pseudo color mode can be selectable; Selectable picture mode via the UART communication (Default: Preset 0) Line Generator Both horizontal and vertical with all available colors (Line number: 2); Adjustable thickness via the UART communication ( Default: Disable) Shadow Mask Generator Both horizontal and vertical with shading level adjustment via the UART communication( Default: Disable) Freeze Image - Communication +3.3V UART communication via 3.5φ stereo jack; (Baud rate: 38,400bps, 19,200bps, 9,600bps) Character Generation Built-in character generating function via the UART communication Pixel Blemish Correction Supported
Datasheet
Description
The STC-HD203DV is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD 1080p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and has a programmable on-camera push-button for manual control. The STC-HD203DV also boasts an ultra-compact size of 40 (W) x 40 (H) x 51.1 (D) mm. Minimum Illumination 0.6 Lux (AGC On) @ F1.2 Sync System Internal Video Output - - DVI Model DVI 1.0 conformity; RGB, 1080P60,1080P59.94, 1080P50, 1080P30,1080P29.97, 1080P25, 720P60, 720P59.94, 720P50 (Defalut:1080P60) ALC Can be configured via UART communication with auto electronic shutter and AGC Shutter Speed - - Extended Extend shutter frame unit (Up to2.55 sec) - High Speed Up to 1/10,000 seconds Gain AGC or Fixed Gain selectable via the UART communication; 0 to 45 dB Gamma Selectable gamma through 5 preset (one preset is manual, / 0.45 / 0.6 / 0.8 / 1); Selectable gamma via the UART communication (Default: manual) White Balance Auto white balance / manual white balance / push to set white balance; Selectable white balance via the UART (Default: Auto white balance) WDR Wide Dynamic Range OFF/ON (Defalut:OFF) WDR enable via the UART communication Mirror Image Both horizontal and vertical with shading level adjustment via the UART communication( Default: Disable) Picture Modes 8 user preset mode, Normal picture mode or pseudo color mode can be selectable; Selectable picture mode via the UART communication (Default: Preset 0) Line Generator Both horizontal and vertical with all available colors (Line number: 2); Adjustable thickness via the UART communication ( Default: Disable) Shadow Mask Generator Both horizontal and vertical with shading level adjustment via the UART communication( Default: Disable) Freeze Image - Communication +3.3V UART communication via 3.5φ stereo jack; (Baud rate: 38,400bps, 19,200bps, 9,600bps) Character Generation Built-in character generating function via the UART communication Pixel Blemish Correction Supported
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD 1080p DVI Cased Camera - STC-HD203DV - Sentech America
Carrollton, TX, USA
HD 1080p DVI Cased Camera
STC-HD203DV
HD 1080p DVI Cased Camera STC-HD203DV
The STC-HD203DV is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD 1080p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and has a programmable on-camera push-button for manual control. The STC-HD203DV also boasts an ultra-compact size of 40 (W) x 40 (H) x 51.1 (D) mm. Minimum Illumination 0.6 Lux (AGC On) @ F1.2 Sync System Internal Video Output - - DVI Model DVI 1.0 conformity; RGB, 1080P60,1080P59.94, 1080P50, 1080P30,1080P29.97, 1080P25, 720P60, 720P59.94, 720P50 (Defalut:1080P60) ALC Can be configured via UART communication with auto electronic shutter and AGC Shutter Speed - - Extended Extend shutter frame unit (Up to2.55 sec) - High Speed Up to 1/10,000 seconds Gain AGC or Fixed Gain selectable via the UART communication; 0 to 45 dB Gamma Selectable gamma through 5 preset (one preset is manual, / 0.45 / 0.6 / 0.8 / 1); Selectable gamma via the UART communication (Default: manual) White Balance Auto white balance / manual white balance / push to set white balance; Selectable white balance via the UART (Default: Auto white balance) WDR Wide Dynamic Range OFF/ON (Defalut:OFF) WDR enable via the UART communication Mirror Image Both horizontal and vertical with shading level adjustment via the UART communication( Default: Disable) Picture Modes 8 user preset mode, Normal picture mode or pseudo color mode can be selectable; Selectable picture mode via the UART communication (Default: Preset 0) Line Generator Both horizontal and vertical with all available colors (Line number: 2); Adjustable thickness via the UART communication ( Default: Disable) Shadow Mask Generator Both horizontal and vertical with shading level adjustment via the UART communication( Default: Disable) Freeze Image - Communication +3.3V UART communication via 3.5φ stereo jack; (Baud rate: 38,400bps, 19,200bps, 9,600bps) Character Generation Built-in character generating function via the UART communication Pixel Blemish Correction Supported

The STC-HD203DV is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD 1080p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP profiles and has a programmable on-camera push-button for manual control. The STC-HD203DV also boasts an ultra-compact size of 40 (W) x 40 (H) x 51.1 (D) mm.

Minimum Illumination

0.6 Lux (AGC On) @ F1.2

Sync System

Internal

Video Output

-

- DVI Model

DVI 1.0 conformity; RGB, 1080P60,1080P59.94, 1080P50, 1080P30,1080P29.97, 1080P25, 720P60, 720P59.94, 720P50 (Defalut:1080P60)

ALC

Can be configured via UART communication with auto electronic shutter and AGC

Shutter Speed

-

- Extended

Extend shutter frame unit (Up to2.55 sec)

- High Speed

Up to 1/10,000 seconds

Gain

AGC or Fixed Gain selectable via the UART communication; 0 to 45 dB

Gamma

Selectable gamma through 5 preset (one preset is manual, / 0.45 / 0.6 / 0.8 / 1); Selectable gamma via the UART communication (Default: manual)

White Balance

Auto white balance / manual white balance / push to set white balance; Selectable white balance via the UART (Default: Auto white balance)

WDR

Wide Dynamic Range OFF/ON (Defalut:OFF) WDR enable via the UART communication

Mirror Image

Both horizontal and vertical with shading level adjustment via the UART communication( Default: Disable)

Picture Modes

8 user preset mode, Normal picture mode or pseudo color mode can be selectable; Selectable picture mode via the UART communication (Default: Preset 0)

Line Generator

Both horizontal and vertical with all available colors (Line number: 2); Adjustable thickness via the UART communication ( Default: Disable)

Shadow Mask Generator

Both horizontal and vertical with shading level adjustment via the UART communication( Default: Disable)

Freeze Image

-

Communication

+3.3V UART communication via 3.5Φ stereo jack; (Baud rate: 38,400bps, 19,200bps, 9,600bps)

Character Generation

Built-in character generating function via the UART communication

Pixel Blemish Correction

Supported
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-HD203DV
Product Name HD 1080p DVI Cased Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial; Inspection
Format / Output DVI
Unlock Full Specs
to access all available technical data

Similar Products

USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2516985 - RS Components, Ltd.
Specs
Camera Function Video
View Details