The STC-SC500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" color QSXGA sensor, 15fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SC500POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of Interest (AOI) and a uploadable Gamma Table. This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoE series is available now at an extremely low cost.
|
Scanning System | Progressive |
|
Vertical Frequency | 15.18586 Hz at full resolution 0.48175 to 60.71422 Hz adjustable via the communication (Frame rate depends on the AOI setting.) Maximum frame rate (60.71422 Hz) is when vertical resolution AOI setting is 128. (For certain video output format, frame rate may drop due to the limitation of Gigabit Ethernet transfer rate.) |
|
Horizontal Frequency | 31.5657KHz |
|
Pixel Frequency | 81.8182 MHz |
|
Noise Level | - |
|
- @ 8 Bit Output | <= 4 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | <= 15 Digit (Gain 0 dB) |
|
- @ 12 Bit Output | <= 60 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | 6.48 Lux @ F1.2, 15.18586 Hz z |
|
Sync System | Internal |
|
Video Output | Digital 8, 10 or 12 bit Raw Data or RGB 8 bit |
|
Interface | PoE: IEEE802.3af CLASS2 (1000BASE-T) |
|
Protocol | GigE Vision® 1.2 and GenICam™ 2.0 Compliant |
|
Exposure Time | Preset continuous mode: 10 useconds ~ 16,777,216 useconds; Preset trigger mode: 0, 10 useconds ~ 16,777,216 useconds; Pulse width mode: 10 mseconds ~ Unlimited, ‘0’:Electric Shutter Off(Full exposure) |
|
ALC | AE and AGC (ON/OFF) |
|
Gain | 0 ~ 18.309 dB |
|
Gamma | Gamma 1.0 (Factory default) or uploadable gamma table |
|
AOI (Area of Interest) Function | Variable AOI setting via the communication |
|
Smear Reduction | Selectable ON/OFF via the Communication |
|
Color Interpolation | Available on RGB output |
|
White Balance | Auto, Manual, and Push to Set white balance is available on both Raw Data output and RGB output |
|
Operating Mode | Edge preset trigger, Pulse width trigger (long exposure) |
|
Communication | UART Communication through Ethernet port |
|
I/Os | One opt-isolated input and two open collector outputs |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-SC500POE |
| Product Name | GigE Sony CCD Camera |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |