Sentech America GigE Vision, CMOS, 2.3 MP, Color, Cased STC-SCS241POE

Description
Sentech is releasing a brand new GigE Vision, 2.3MP color GigE Vision camera. The STC-SCS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SCS241POE is capable of capturing moving objects without any motion blur. By utilizing the GigE Vision interface, speed and power have never been easier to use. Imaging Model No STC-SCS241POE Image Sensor 1/1.2" 2.35 MP Color CMOS (SONY: IMX174) Active Picture Element 1920 (H) x 1200 (V) Cell Size 5.86 (H) x 5.86 (V) μm Function Scanning System Progressive Scanning Mode Full Scanning (Full resolution) / ROI Frame Rate 45 Hz at ful resolution; Maximum frame rate is 1628.29 Hz when ROI setting is 16 x 2 ADC bit depth 12 (W) x 12 (H) x 44 (D) mm Video Output Format 8/10/12 bit Raw, BayerGR8, BayerGR10, BayerGR10Packed, BayerGR12, BayerGR12Packed,RGB8 Packed (Default:8bit Raw) Noise Level - - @ 8 Bit Output ≤ 1.3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 5.5 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 22 Digit (Gain 0 dB) Sensitivity TBD Minimum Scene Illumination TBD ALC Auto shutter / Auto gain (AGC) / Manual (Default: Auto shutter OFF, AGC OFF) Electronic Shutter 30 useconds to 16,777,215 useconds Gain - - Analog 0 to 24 dB (Default: 0dB) - Digital 0 to 6 dB (Default: 0dB) ROI Horizontal: 16 to 1920 pixels / Vertical: 2 to 1200 pixels (Default: 1920 x 1200) Adjustable steps for the image size: 8 pixels in horizontal direction and 2 lines in vertical direction Adjustable steps for the offset: 8 pixels in horizontal direction and 2 lines in vertical direction Gamma Gamma 1.0 (Factory default) or uploadable gamma table Binning Function Not supported Decimation Function Individual x2 Horizontal, Vertical decimation Mirror Image Horizontal / Vertical / Horizontal and Vertical (Default: OFF) ROI Function Variable AOI setting via the communication White Balance Auto / Manual / One-shot (Default: Manual) Operational Mode Free-run / Edge-Preset Trigger / Pulse Width Trigger (Default: Free-run) Interface IEEE802.3af CLASS2 (1000BASE-T) Protocol GigE Vision® 1.2 and GenICam™ Standard Version 2.1 (SFNC 1.4) I/O One opt-isolated input and two open collector outputs Communication UART Communication through Ethernet port
Datasheet
Description
Sentech is releasing a brand new GigE Vision, 2.3MP color GigE Vision camera. The STC-SCS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SCS241POE is capable of capturing moving objects without any motion blur. By utilizing the GigE Vision interface, speed and power have never been easier to use. Imaging Model No STC-SCS241POE Image Sensor 1/1.2" 2.35 MP Color CMOS (SONY: IMX174) Active Picture Element 1920 (H) x 1200 (V) Cell Size 5.86 (H) x 5.86 (V) μm Function Scanning System Progressive Scanning Mode Full Scanning (Full resolution) / ROI Frame Rate 45 Hz at ful resolution; Maximum frame rate is 1628.29 Hz when ROI setting is 16 x 2 ADC bit depth 12 (W) x 12 (H) x 44 (D) mm Video Output Format 8/10/12 bit Raw, BayerGR8, BayerGR10, BayerGR10Packed, BayerGR12, BayerGR12Packed,RGB8 Packed (Default:8bit Raw) Noise Level - - @ 8 Bit Output ≤ 1.3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 5.5 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 22 Digit (Gain 0 dB) Sensitivity TBD Minimum Scene Illumination TBD ALC Auto shutter / Auto gain (AGC) / Manual (Default: Auto shutter OFF, AGC OFF) Electronic Shutter 30 useconds to 16,777,215 useconds Gain - - Analog 0 to 24 dB (Default: 0dB) - Digital 0 to 6 dB (Default: 0dB) ROI Horizontal: 16 to 1920 pixels / Vertical: 2 to 1200 pixels (Default: 1920 x 1200) Adjustable steps for the image size: 8 pixels in horizontal direction and 2 lines in vertical direction Adjustable steps for the offset: 8 pixels in horizontal direction and 2 lines in vertical direction Gamma Gamma 1.0 (Factory default) or uploadable gamma table Binning Function Not supported Decimation Function Individual x2 Horizontal, Vertical decimation Mirror Image Horizontal / Vertical / Horizontal and Vertical (Default: OFF) ROI Function Variable AOI setting via the communication White Balance Auto / Manual / One-shot (Default: Manual) Operational Mode Free-run / Edge-Preset Trigger / Pulse Width Trigger (Default: Free-run) Interface IEEE802.3af CLASS2 (1000BASE-T) Protocol GigE Vision® 1.2 and GenICam™ Standard Version 2.1 (SFNC 1.4) I/O One opt-isolated input and two open collector outputs Communication UART Communication through Ethernet port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GigE Vision, CMOS, 2.3 MP, Color, Cased - STC-SCS241POE - Sentech America
Carrollton, TX, USA
GigE Vision, CMOS, 2.3 MP, Color, Cased
STC-SCS241POE
GigE Vision, CMOS, 2.3 MP, Color, Cased STC-SCS241POE
Sentech is releasing a brand new GigE Vision, 2.3MP color GigE Vision camera. The STC-SCS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SCS241POE is capable of capturing moving objects without any motion blur. By utilizing the GigE Vision interface, speed and power have never been easier to use. Imaging Model No STC-SCS241POE Image Sensor 1/1.2" 2.35 MP Color CMOS (SONY: IMX174) Active Picture Element 1920 (H) x 1200 (V) Cell Size 5.86 (H) x 5.86 (V) μm Function Scanning System Progressive Scanning Mode Full Scanning (Full resolution) / ROI Frame Rate 45 Hz at ful resolution; Maximum frame rate is 1628.29 Hz when ROI setting is 16 x 2 ADC bit depth 12 (W) x 12 (H) x 44 (D) mm Video Output Format 8/10/12 bit Raw, BayerGR8, BayerGR10, BayerGR10Packed, BayerGR12, BayerGR12Packed,RGB8 Packed (Default:8bit Raw) Noise Level - - @ 8 Bit Output ≤ 1.3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 5.5 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 22 Digit (Gain 0 dB) Sensitivity TBD Minimum Scene Illumination TBD ALC Auto shutter / Auto gain (AGC) / Manual (Default: Auto shutter OFF, AGC OFF) Electronic Shutter 30 useconds to 16,777,215 useconds Gain - - Analog 0 to 24 dB (Default: 0dB) - Digital 0 to 6 dB (Default: 0dB) ROI Horizontal: 16 to 1920 pixels / Vertical: 2 to 1200 pixels (Default: 1920 x 1200) Adjustable steps for the image size: 8 pixels in horizontal direction and 2 lines in vertical direction Adjustable steps for the offset: 8 pixels in horizontal direction and 2 lines in vertical direction Gamma Gamma 1.0 (Factory default) or uploadable gamma table Binning Function Not supported Decimation Function Individual x2 Horizontal, Vertical decimation Mirror Image Horizontal / Vertical / Horizontal and Vertical (Default: OFF) ROI Function Variable AOI setting via the communication White Balance Auto / Manual / One-shot (Default: Manual) Operational Mode Free-run / Edge-Preset Trigger / Pulse Width Trigger (Default: Free-run) Interface IEEE802.3af CLASS2 (1000BASE-T) Protocol GigE Vision® 1.2 and GenICam™ Standard Version 2.1 (SFNC 1.4) I/O One opt-isolated input and two open collector outputs Communication UART Communication through Ethernet port

Sentech is releasing a brand new GigE Vision, 2.3MP color GigE Vision camera. The STC-SCS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SCS241POE is capable of capturing moving objects without any motion blur. By utilizing the GigE Vision interface, speed and power have never been easier to use.

Imaging

Model No

STC-SCS241POE

Image Sensor

1/1.2" 2.35 MP Color CMOS (SONY: IMX174)

Active Picture Element

1920 (H) x 1200 (V)

Cell Size

5.86 (H) x 5.86 (V) μm

Function

Scanning System

Progressive

Scanning Mode

Full Scanning (Full resolution) / ROI

Frame Rate

45 Hz at ful resolution; Maximum frame rate is 1628.29 Hz when ROI setting is 16 x 2

ADC bit depth

12 (W) x 12 (H) x 44 (D) mm

Video Output Format

8/10/12 bit Raw, BayerGR8, BayerGR10, BayerGR10Packed, BayerGR12, BayerGR12Packed,RGB8Packed (Default:8bit Raw)

Noise Level

-

- @ 8 Bit Output

≤ 1.3 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 5.5 Digit (Gain 0 dB)

- @ 12 Bit Output

≤ 22 Digit (Gain 0 dB)

Sensitivity

TBD

Minimum Scene Illumination

TBD

ALC

Auto shutter / Auto gain (AGC) / Manual (Default: Auto shutter OFF, AGC OFF)

Electronic Shutter

30 useconds to 16,777,215 useconds

Gain

-

- Analog

0 to 24 dB (Default: 0dB)

- Digital

0 to 6 dB (Default: 0dB)

ROI

Horizontal: 16 to 1920 pixels / Vertical: 2 to 1200 pixels (Default: 1920 x 1200) Adjustable steps for the image size: 8 pixels in horizontal direction and 2 lines in vertical direction Adjustable steps for the offset: 8 pixels in horizontal direction and 2 lines in vertical direction

Gamma

Gamma 1.0 (Factory default) or uploadable gamma table

Binning Function

Not supported

Decimation Function

Individual x2 Horizontal, Vertical decimation

Mirror Image

Horizontal / Vertical / Horizontal and Vertical (Default: OFF)

ROI Function

Variable AOI setting via the communication

White Balance

Auto / Manual / One-shot (Default: Manual)

Operational Mode

Free-run / Edge-Preset Trigger / Pulse Width Trigger (Default: Free-run)

Interface

IEEE802.3af CLASS2 (1000BASE-T)

Protocol

GigE Vision® 1.2 and GenICam™ Standard Version 2.1 (SFNC 1.4)

I/O

One opt-isolated input and two open collector outputs

Communication

UART Communication through Ethernet port
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-SCS241POE
Product Name GigE Vision, CMOS, 2.3 MP, Color, Cased
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Resolution 8 bits; 10 bits; 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 2776419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details