Sentech America Camera Link CCD Camera STC-CLC338A

Description
The STC-CLC338A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 240fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 240.9 Hz Horizontal Frequency 119.1 kHz Pixel Frequency 48 MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output <= 15 Digit (Gain 0 dB) - 12Bit Output <= 60 Digit (Gain 0 dB) Minimum Scene Illumination 4.0 Lux @F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 1 Tap / 2 Taps Shutter Speed Off, 1/8 ~ 1/60,000 seconds (variable at every H and clock) Gain 0 ~ 18.309 dB Gamma 1.0 Power - - Input Voltage 12 Vdc +/- 10% (PoCL or Power I/O Connector) - Consumption < 3.6 W Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector
Description
The STC-CLC338A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 240fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 240.9 Hz Horizontal Frequency 119.1 kHz Pixel Frequency 48 MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output <= 15 Digit (Gain 0 dB) - 12Bit Output <= 60 Digit (Gain 0 dB) Minimum Scene Illumination 4.0 Lux @F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 1 Tap / 2 Taps Shutter Speed Off, 1/8 ~ 1/60,000 seconds (variable at every H and clock) Gain 0 ~ 18.309 dB Gamma 1.0 Power - - Input Voltage 12 Vdc +/- 10% (PoCL or Power I/O Connector) - Consumption < 3.6 W Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

Suppliers

Company
Product
Description
Supplier Links
Camera Link CCD Camera - STC-CLC338A - Sentech America
Carrollton, TX, USA
Camera Link CCD Camera
STC-CLC338A
Camera Link CCD Camera STC-CLC338A
The STC-CLC338A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 240fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 240.9 Hz Horizontal Frequency 119.1 kHz Pixel Frequency 48 MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output <= 15 Digit (Gain 0 dB) - 12Bit Output <= 60 Digit (Gain 0 dB) Minimum Scene Illumination 4.0 Lux @F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 1 Tap / 2 Taps Shutter Speed Off, 1/8 ~ 1/60,000 seconds (variable at every H and clock) Gain 0 ~ 18.309 dB Gamma 1.0 Power - - Input Voltage 12 Vdc +/- 10% (PoCL or Power I/O Connector) - Consumption < 3.6 W Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

The STC-CLC338A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 240fps, VGA output, partial scanning, triggering, and reset capabilities.

Scanning System

Progressive

Scanning Method

Full, Partial full, 1/2 partial, 1/4 partial, Variable partial

Vertical Frequency (Frame Rate)

240.9 Hz

Horizontal Frequency

119.1 kHz

Pixel Frequency

48 MHz

S/N Ratio (Standard Deviation)

-

- @ 8 Bit Output

<= 4 Digit (Gain 0 dB)

- @ 10 Bit Output

<= 15 Digit (Gain 0 dB)

- 12Bit Output

<= 60 Digit (Gain 0 dB)

Minimum Scene Illumination

4.0 Lux @F1.2

Sync System

Internal

Video Output

Digital 8, 10 or 12 bit CameraLink® (Base configuration)

Tap

1 Tap / 2 Taps

Shutter Speed

Off, 1/8 ~ 1/60,000 seconds (variable at every H and clock)

Gain

0 ~ 18.309 dB

Gamma

1.0

Power

-

- Input Voltage

12 Vdc +/- 10% (PoCL or Power I/O Connector)

- Consumption

< 3.6 W

Trigger Mode

Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset)

Communication

RS232 via CameraLink® connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-CLC338A
Product Name Camera Link CCD Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Industrial; Machine Vision and Transportation
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 271610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details