Sentech America USB 2.0 CCD Cased Camera STC-MB33USB

Description
The STC-MB33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3” monochrome CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MB33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.17 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/24,545,455 ~ 1/59.94 Seconds - 1/2 Clock 1/12,272,727 ~ 1/29.97 Seconds - 1/4 Clock 1/6,136,364 ~ 1/14.99 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed
Datasheet
Description
The STC-MB33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3” monochrome CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MB33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.17 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/24,545,455 ~ 1/59.94 Seconds - 1/2 Clock 1/12,272,727 ~ 1/29.97 Seconds - 1/4 Clock 1/6,136,364 ~ 1/14.99 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CCD Cased Camera - STC-MB33USB - Sentech America
Carrollton, TX, USA
USB 2.0 CCD Cased Camera
STC-MB33USB
USB 2.0 CCD Cased Camera STC-MB33USB
The STC-MB33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3” monochrome CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MB33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.17 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/24,545,455 ~ 1/59.94 Seconds - 1/2 Clock 1/12,272,727 ~ 1/29.97 Seconds - 1/4 Clock 1/6,136,364 ~ 1/14.99 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed

The STC-MB33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3” monochrome CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MB33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK.

Scanning System

Progressive

Resolution

640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning)

Scanning Methods

Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Maximum Frame Rate

-

- Full Scanning

59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock)

- 1/2 Partial Scanning

120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock)

- 1/4 Partial Scanning

240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock)

Pixel Frequency

24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock)

Video Output

8bit / 10bit / 12bit

Minimum Scene Illumination

0.17 Lux @ F1.2

Sync System

Internal

Electronic Shutter

Auto / Manual (Software Selectable)

- Normal

1/24,545,455 ~ 1/59.94 Seconds

- 1/2 Clock

1/12,272,727 ~ 1/29.97 Seconds

- 1/4 Clock

1/6,136,364 ~ 1/14.99 Seconds

Gain

Auto / Manual (Software Selectable)

Gamma

Manual (Software Selectable)

White Balance

-

Trigger Mode

Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable)

Input / Output

USB 2.0 High Speed
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-MB33USB
Product Name USB 2.0 CCD Cased Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2776418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details