Sentech America Camera Link CCD Camera STC-CLC232A

Description
The STC-CLC232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 30.854 Hz Horizontal Frequency 38.352 kHz Pixel Frequency 73.636 MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.31 Lux @ F1.2, 20 IRE; 0.92 Lux @ F1.2, 50 IRE Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 2 Tap (The frequency of the clock output at CameraLink: 36.818 MHz) Shutter Speed OFF, 1/2 ~ 1/100,000 (Variable, can be set at every H and clock) Gain Adjustable Fixed Gain (0 ~ 25dB) Gamma 1.0 Trigger Mode Pulse Width Trigger (V Reset, Non Reset); Edge Preset Trigger (V Reset, Non Reset) Communication RS232 via CameraLink® connector
Description
The STC-CLC232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 30.854 Hz Horizontal Frequency 38.352 kHz Pixel Frequency 73.636 MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.31 Lux @ F1.2, 20 IRE; 0.92 Lux @ F1.2, 50 IRE Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 2 Tap (The frequency of the clock output at CameraLink: 36.818 MHz) Shutter Speed OFF, 1/2 ~ 1/100,000 (Variable, can be set at every H and clock) Gain Adjustable Fixed Gain (0 ~ 25dB) Gamma 1.0 Trigger Mode Pulse Width Trigger (V Reset, Non Reset); Edge Preset Trigger (V Reset, Non Reset) Communication RS232 via CameraLink® connector

Suppliers

Company
Product
Description
Supplier Links
Camera Link CCD Camera - STC-CLC232A - Sentech America
Carrollton, TX, USA
Camera Link CCD Camera
STC-CLC232A
Camera Link CCD Camera STC-CLC232A
The STC-CLC232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 30.854 Hz Horizontal Frequency 38.352 kHz Pixel Frequency 73.636 MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.31 Lux @ F1.2, 20 IRE; 0.92 Lux @ F1.2, 50 IRE Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 2 Tap (The frequency of the clock output at CameraLink: 36.818 MHz) Shutter Speed OFF, 1/2 ~ 1/100,000 (Variable, can be set at every H and clock) Gain Adjustable Fixed Gain (0 ~ 25dB) Gamma 1.0 Trigger Mode Pulse Width Trigger (V Reset, Non Reset); Edge Preset Trigger (V Reset, Non Reset) Communication RS232 via CameraLink® connector

The STC-CLC232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities.

Scanning System

Progressive

Scanning Method

Full, Partial full, 1/2 partial, 1/4 partial, Variable partial

Vertical Frequency (Frame Rate)

30.854 Hz

Horizontal Frequency

38.352 kHz

Pixel Frequency

73.636 MHz

S/N Ratio

-

- @ 8 Bit Output

<= 3 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 10 Digit (Gain 0 dB)

Minimum Illumination

0.31 Lux @ F1.2, 20 IRE; 0.92 Lux @ F1.2, 50 IRE

Sync System

Internal / External

Video Output

Digital 8 or 10 bit CameraLink® (Base Configuration)

Tap

2 Tap (The frequency of the clock output at CameraLink: 36.818 MHz)

Shutter Speed

OFF, 1/2 ~ 1/100,000 (Variable, can be set at every H and clock)

Gain

Adjustable Fixed Gain (0 ~ 25dB)

Gamma

1.0

Trigger Mode

Pulse Width Trigger (V Reset, Non Reset); Edge Preset Trigger (V Reset, Non Reset)

Communication

RS232 via CameraLink® connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-CLC232A
Product Name Camera Link CCD Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Resolution 8 bits; 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 278560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Physical Dome
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details