Mini-Circuits Datasheets for Board Mount RF Filters

Board mount RF filters are devices mounted to a printed circuit board (PCB) which pass or reject signals by frequency.
Board Mount RF Filters: Learn more

Page: 1 2
Product Name Notes
Lumped LC Band Pass Filter, 120 - 150 MHz, 50Ω
Lumped LC Band Pass Filter, 120 - 210 MHz, 50Ω
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω
Lumped LC Band Pass Filter, 160 - 185 MHz, 50Ω
Lumped LC Band Pass Filter, 164 - 174 MHz, 50Ω
Lumped LC Band Pass Filter, 175 - 237 MHz, 50Ω
Lumped LC Band Pass Filter, 186 - 340 MHz, 50Ω
Lumped LC Band Pass Filter, 1880 - 2620 MHz, 50Ω
Lumped LC Band Pass Filter, 190 - 250 MHz, 50Ω
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω
Lumped LC Band Pass Filter, 230 - 297 MHz, 50Ω
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω
Lumped LC Band Pass Filter, 260 - 310 MHz, 50Ω
Lumped LC Band Pass Filter, 292 - 490 MHz, 50Ω
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Lumped LC Band Pass Filter, 404 - 426 MHz, 50Ω
Lumped LC Band Pass Filter, 410 - 440 MHz, 50Ω
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω
Lumped LC Band Pass Filter, 565 - 670 MHz, 50Ω
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω
Lumped LC Band Pass Filter, 600 - 680 MHz, 50Ω
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω
Lumped LC Band Pass Filter, 75 - 131 MHz, 50Ω
Lumped LC Band Pass Filter, 770 - 870 MHz, 50Ω
Lumped LC Band Pass Filter, 800 - 1000 MHz, 50Ω
Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω
Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω
Lumped LC Band Pass Filter, 950 - 2150 MHz, 50Ω
Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω
SXBP-1100+ is a wideband bandpass filter in a miniature shielded package covering 1000 to 1200 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric...
SXBP-1940+ is a wideband bandpass filter in a miniature shielded package covering 1710 to 2170 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric...
SXBP-2150+ is a wideband bandpass filter in a miniature shielded package covering 2050 to 2250 MHz. This is designed for asymmetric rejection applications such as super-heterodyne receivers. By having asymmetric...
SXBP-70W+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 50 to 90 MHz. This filter build with high Q capacitors...
SYBP-1275+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 1100 to 1450 MHz offering low insertion loss and good matching within the passband. It...
SYBP-1950+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 1700 to 2200 MHz offering low insertion loss and good matching within the passband. It...
SYBP-675+ is a 50W bandpass filter fabricated using SMT technology. The bandpass filter covers from 500 to 850 MHz offering low insertion loss and good matching within the passband. It...
The RBP-140+ is a narrow-band bandpass filter in a small shielded package (size of 0.35" x 0.35" x .10") fabricated using SMT technology. The RBP-140+ offers a symmetrical bandpass and...
The RBP-188+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection,...
The RBP-650A+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection...
The RBPF-246+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 236-256 MHz. This filter is built with high Q capacitors, chip inductors and wire...
The SXBP-101+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 101 MHz ± 7 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-202+ is a flat group delay bandpass filter fabricated using SMT technology. Covering 202 MHz ± 4 MHz, these units offer good matching within the passband and high rejection.
The SXBP-20R5+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 20 MHz to 21 MHz band width, these units offer good matching within the passband and high rejection.
The SXBP-27R5+ is a 50Ω bandpass filter fabricated using SMT technology. Covering 27.5 MHz ± 3.5 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-29+ is a bandpass filter fabricated using SMT technology. The SXBP-29+ offer good matching within the passband and it has more than 40 dB rejection up to 1600 MHz.
The SXBP-300+ is a narrow-band bandpass filter fabricated using SMT technology. The bandpass filter covers from 290-310 MHz and offer good matching within the passband and high rejection. This filter...
The SXBP-310+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 310 MHz ± 10 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-375+ is a bandpass filter fabricated using SMT technology. Covering 375 MHz ± 45 MHz, these units offer good matching within the passband and high rejection. This unit uses...
The SXBP-404+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 404 MHz ± 6 MHz, these units offer good matching within the passband and high rejection. This unit...
The SXBP-72+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 68-76 MHz. This filter is built with high Q capacitors and wire welded inductors...
The SXBP-75+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 62 to 88MHz. This filter has high Q capacitors and...
The TBP-154+ is a broad-band bandpass filter in a shielded package (size of 0.25" x 0.25" x .10") fabricated using SMT technology. These units offer good matching within the passband...
Low Midband Insertion loss 1.7dB typ. High Rejection 56 dB typ. Shielded Construction.
Patented design eliminates in band spurs Pass band cut-off up to 21 GHz Stop band up to 35 GHz

<< Prev