Mini-Circuits RF Filters - RHP-147+ RHP-147+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 891712-RHP-147+ Features: 1.625GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.75GHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 891712-RHP-147+ Features: 1.625GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.75GHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - RHP-147+
RHP-147+
RF Filters - RHP-147+ RHP-147+
Manufacturer: Mini-Circuits Win Source Part Number: 891712-RHP-147+ Features: 1.625GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.75GHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 891712-RHP-147+
Features: 1.625GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.75GHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - 3157-RHP-147+TR-ND - DigiKey
Thief River Falls, MN, United States
1.625GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.75GHz Bandwidth 8-SMD, No Lead

1.625GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.75GHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RHP-147+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RHP-147+
RF Filters RHP-147+
RF FILTER HI PASS 1.625GHZ 8SMD

RF FILTER HI PASS 1.625GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RHP-147+ 3157-RHP-147+TR-ND RHP-147+
Product Name RF Filters - RHP-147+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

L5 Low Loss GPS SAW Filter - QPQ1062 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1161 to 1192 MHz
View Details
925.2-960MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(942/34.8)-1585SB - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 80 to 4500 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers