Mini-Circuits Ceramic Filters - LFCN-3400+ LFCN-3400+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 746746-LFCN-3400+ Family Name: LFCN Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1716+ Alternative Parts (Cross-Reference): RFLPF3216090A0T ; Introduction Date: December 13, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 746746-LFCN-3400+ Family Name: LFCN Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1716+ Alternative Parts (Cross-Reference): RFLPF3216090A0T ; Introduction Date: December 13, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-3400+
LFCN-3400+
Ceramic Filters - LFCN-3400+ LFCN-3400+
Manufacturer: Mini-Circuits Win Source Part Number: 746746-LFCN-3400+ Family Name: LFCN Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1716+ Alternative Parts (Cross-Reference): RFLPF3216090A0T ; Introduction Date: December 13, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 746746-LFCN-3400+
Family Name: LFCN
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1716+
Alternative Parts (Cross-Reference): RFLPF3216090A0T ;
Introduction Date: December 13, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - 3157-LFCN-3400+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-3400+DKR-ND
Ceramic Filters 3157-LFCN-3400+DKR-ND
3.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

3.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-3400+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-3400+CT-ND
Ceramic Filters 3157-LFCN-3400+CT-ND
3.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

3.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-3400+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-3400+TR-ND
Ceramic Filters 3157-LFCN-3400+TR-ND
3.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

3.95GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-3400+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-3400+
Ceramic Filters LFCN-3400+
LTCC LOW PASS FILTER, DC - 3400

LTCC LOW PASS FILTER, DC - 3400

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-3400+ 3157-LFCN-3400+DKR-ND LFCN-3400+
Product Name Ceramic Filters - LFCN-3400+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC-1GHz – Low Pass Filter - UIYLPF19048A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1400 to 1900 MHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details