Mini-Circuits RF Filters RHP-395+

Description
1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-RHP-395+DKR-ND - DigiKey
Thief River Falls, MN, United States
1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 8-SMD, No Lead

1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RHP-395+CT-ND - DigiKey
Thief River Falls, MN, United States
1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 8-SMD, No Lead

1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RHP-395+TR-ND - DigiKey
Thief River Falls, MN, United States
1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 8-SMD, No Lead

1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - RHP-395+
RHP-395+
RF Filters - RHP-395+ RHP-395+
Manufacturer: Mini-Circuits Win Source Part Number: 932030-RHP-395+ Features: 1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RHP-395+DKR, 3157-RHP-395+CT, 3157-RHP-395+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 932030-RHP-395+
Features: 1.7GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.1GHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RHP-395+DKR, 3157-RHP-395+CT, 3157-RHP-395+TR

Buy Now Datasheet
RF Filters - RHP-395+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RHP-395+
RF Filters RHP-395+
RF FILTER HIGH PASS 1.7GHZ 8SMD

RF FILTER HIGH PASS 1.7GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-RHP-395+DKR-ND RHP-395+ RHP-395+
Product Name RF Filters RF Filters - RHP-395+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ3500SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers