Mini-Circuits Ceramic Filters LFCN-8440+

Description
9.429GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
9.429GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-8440+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-8440+CT-ND
Ceramic Filters 3157-LFCN-8440+CT-ND
9.429GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

9.429GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-8440+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-8440+DKR-ND
Ceramic Filters 3157-LFCN-8440+DKR-ND
9.429GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

9.429GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-8440+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-8440+TR-ND
Ceramic Filters 3157-LFCN-8440+TR-ND
9.429GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

9.429GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-8440+
LFCN-8440+
Ceramic Filters - LFCN-8440+ LFCN-8440+
Manufacturer: Mini-Circuits Win Source Part Number: 827584-LFCN-8440+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 827584-LFCN-8440+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - LFCN-8440+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-8440+
Ceramic Filters LFCN-8440+
LTCC LOW PASS FILTER, DC - 8440

LTCC LOW PASS FILTER, DC - 8440

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-8440+CT-ND LFCN-8440+ LFCN-8440+
Product Name Ceramic Filters Ceramic Filters - LFCN-8440+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1300SMG, 13 GHz Surface Mount Bandpass Filter - FB-1300SMG - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 12000 to 14000 MHz
Package Type Surface Mount
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Band Pass Filter - 5o26125550 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -10 to 55 C (14 to 131 F)
Fc 1920 to 1980 MHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details