Mini-Circuits RF Filters - RLP-290+ RLP-290+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 891969-RLP-290+ Features: 310MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.8dB 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 891969-RLP-290+ Features: 310MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.8dB 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - RLP-290+
RLP-290+
RF Filters - RLP-290+ RLP-290+
Manufacturer: Mini-Circuits Win Source Part Number: 891969-RLP-290+ Features: 310MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.8dB 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 891969-RLP-290+
Features: 310MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.8dB 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - 3157-RLP-290+TR-ND - DigiKey
Thief River Falls, MN, United States
310MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 8-SMD, No Lead

310MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RLP-290+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RLP-290+
RF Filters RLP-290+
RF FILTER LOW PASS 310MHZ 8SMD

RF FILTER LOW PASS 310MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RLP-290+ 3157-RLP-290+TR-ND RLP-290+
Product Name RF Filters - RLP-290+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 12.9 GHz Lowpass Filter - MFLP-00029CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 10260 MHz
View Details
RF Filters - 2312-QPQ3501SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details