Mini-Circuits Filters - RF Filters XLF-173+

Description
Win Source Part Number: 1373392-XLF-173+ Category: Filters - RF Filters Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 18GHz (Cutoff) Package / Case: 12-VQFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Height (Max): 0.035" (0.89mm) Insertion Loss: 3.4dB Filter Type: Low Pass
Request a Quote Datasheet
Description
Win Source Part Number: 1373392-XLF-173+ Category: Filters - RF Filters Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 18GHz (Cutoff) Package / Case: 12-VQFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Height (Max): 0.035" (0.89mm) Insertion Loss: 3.4dB Filter Type: Low Pass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - XLF-173+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
XLF-173+
Filters - RF Filters XLF-173+
Win Source Part Number: 1373392-XLF-173+ Category: Filters - RF Filters Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 18GHz (Cutoff) Package / Case: 12-VQFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Height (Max): 0.035" (0.89mm) Insertion Loss: 3.4dB Filter Type: Low Pass

Win Source Part Number: 1373392-XLF-173+
Category: Filters - RF Filters
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 18GHz (Cutoff)
Package / Case: 12-VQFN Exposed Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Height (Max): 0.035" (0.89mm)
Insertion Loss: 3.4dB
Filter Type: Low Pass

Buy Now Datasheet
RF Filters - 3157-XLF-173+CT-ND - DigiKey
Thief River Falls, MN, United States
18GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 3.4dB 12-VQFN Exposed Pad

18GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 3.4dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-173+DKR-ND - DigiKey
Thief River Falls, MN, United States
18GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 3.4dB 12-VQFN Exposed Pad

18GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 3.4dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-173+TR-ND - DigiKey
Thief River Falls, MN, United States
18GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 3.4dB 12-VQFN Exposed Pad

18GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 3.4dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - XLF-173+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XLF-173+
RF Filters XLF-173+
RF FILTER LOW PASS 18GHZ 12VQFN

RF FILTER LOW PASS 18GHZ 12VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number XLF-173+ 3157-XLF-173+CT-ND XLF-173+
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Passive GaAs MMIC 16.1 GHz Lowpass Filter - MFLP-00031CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 13500 MHz
View Details
RF Filters - 2312-QPQ1907SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details