Mini-Circuits Ceramic Filters - LFCN-722+ LFCN-722+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 877029-LFCN-722+ Features: 7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-722+CT, 3157-LFCN-722+DKR, 3157-LFCN-722+TR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 877029-LFCN-722+ Features: 7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-722+CT, 3157-LFCN-722+DKR, 3157-LFCN-722+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-722+
LFCN-722+
Ceramic Filters - LFCN-722+ LFCN-722+
Manufacturer: Mini-Circuits Win Source Part Number: 877029-LFCN-722+ Features: 7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-722+CT, 3157-LFCN-722+DKR, 3157-LFCN-722+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 877029-LFCN-722+
Features: 7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCN-722+CT, 3157-LFCN-722+DKR, 3157-LFCN-722+TR

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-722+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-722+CT-ND
Ceramic Filters 3157-LFCN-722+CT-ND
7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-722+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-722+DKR-ND
Ceramic Filters 3157-LFCN-722+DKR-ND
7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-722+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-722+TR-ND
Ceramic Filters 3157-LFCN-722+TR-ND
7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

7.94GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-722+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-722+
Ceramic Filters LFCN-722+
LTCC LOW PASS FILTER, DC - 7200

LTCC LOW PASS FILTER, DC - 7200

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-722+ 3157-LFCN-722+CT-ND LFCN-722+
Product Name Ceramic Filters - LFCN-722+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 4.8 GHz Lowpass Filter - MFLP-00025CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 3690 MHz
View Details
RF Filters - 2312-QPQ3501TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3450 MHz
View Details