Manufacturer: Mini-Circuits
Win Source Part Number: 932028-RHP-260+
Features: 1.25GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.9GHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RHP-260+CT, 3157-RHP-260+TR, 3157-RHP-260+DKR
1.25GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.9GHz Bandwidth 8-SMD, No Lead
1.25GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.9GHz Bandwidth 8-SMD, No Lead
1.25GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.9GHz Bandwidth 8-SMD, No Lead
RF FILTER HIGH PASS 1.25GHZ 8SMD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RHP-260+ | 3157-RHP-260+CT-ND | RHP-260+ |
| Product Name | RF Filters - RHP-260+ | RF Filters | RF Filters |
| Filter Technology | Passive Filter |