Mini-Circuits RF Filters - SCLF-225+ SCLF-225+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 893845-SCLF-225+ Features: 250MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 893845-SCLF-225+ Features: 250MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - SCLF-225+
SCLF-225+
RF Filters - SCLF-225+ SCLF-225+
Manufacturer: Mini-Circuits Win Source Part Number: 893845-SCLF-225+ Features: 250MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 893845-SCLF-225+
Features: 250MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads
Package: Reel - TR
Package: 8-SMD, Flat Leads
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - 3157-SCLF-225+TR-ND - DigiKey
Thief River Falls, MN, United States
250MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads

250MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads

Buy Now Datasheet
RF Filters - SCLF-225+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
SCLF-225+
RF Filters SCLF-225+
RF FILTER LOW PASS 250MHZ 8SMD

RF FILTER LOW PASS 250MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SCLF-225+ 3157-SCLF-225+TR-ND SCLF-225+
Product Name RF Filters - SCLF-225+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details
13.75 to 14.5GHz – Band Pass Filter - UIYBPF6817A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 20000 MHz
Bandwidth 1.38E7 to 1.45E7 kHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details