Mini-Circuits Ceramic Filters LFCW-1142+

Description
11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCW-1142+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-1142+DKR-ND
Ceramic Filters 3157-LFCW-1142+DKR-ND
11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-1142+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-1142+TR-ND
Ceramic Filters 3157-LFCW-1142+TR-ND
11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCW-1142+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCW-1142+CT-ND
Ceramic Filters 3157-LFCW-1142+CT-ND
11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCW-1142+
LFCW-1142+
Ceramic Filters - LFCW-1142+ LFCW-1142+
Manufacturer: Mini-Circuits Win Source Part Number: 877033-LFCW-1142+ Features: 11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCW-1142+DKR, 3157-LFCW-1142+CT, 3157-LFCW-1142+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 877033-LFCW-1142+
Features: 11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCW-1142+DKR, 3157-LFCW-1142+CT, 3157-LFCW-1142+TR

Buy Now Datasheet
Ceramic Filters - LFCW-1142+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCW-1142+
Ceramic Filters LFCW-1142+
LTCC LOW PASS FILTER, DC - 11400

LTCC LOW PASS FILTER, DC - 11400

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCW-1142+DKR-ND LFCW-1142+ LFCW-1142+
Product Name Ceramic Filters Ceramic Filters - LFCW-1142+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2637141 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 32000 to 36000 MHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 4850 - 4990 MHz, 50Ω - CBP4-4920AG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details