Mini-Circuits RF Filters - SCLF-95+ SCLF-95+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 893848-SCLF-95+ Features: 108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-95+TR, 3157-SCLF-95+DKR, 3157-SCLF-95+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 893848-SCLF-95+ Features: 108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-95+TR, 3157-SCLF-95+DKR, 3157-SCLF-95+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - SCLF-95+
SCLF-95+
RF Filters - SCLF-95+ SCLF-95+
Manufacturer: Mini-Circuits Win Source Part Number: 893848-SCLF-95+ Features: 108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-95+TR, 3157-SCLF-95+DKR, 3157-SCLF-95+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 893848-SCLF-95+
Features: 108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
Package: Reel - TR
Package: 1206 (3216 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SCLF-95+TR, 3157-SCLF-95+DKR, 3157-SCLF-95+CT

Buy Now Datasheet
RF Filters - 3157-SCLF-95+TR-ND - DigiKey
Thief River Falls, MN, United States
108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 3157-SCLF-95+CT-ND - DigiKey
Thief River Falls, MN, United States
108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 3157-SCLF-95+DKR-ND - DigiKey
Thief River Falls, MN, United States
108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

108MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - SCLF-95+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
SCLF-95+
RF Filters SCLF-95+
RF FILTER LOW PASS 108MHZ 1206

RF FILTER LOW PASS 108MHZ 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SCLF-95+ 3157-SCLF-95+TR-ND SCLF-95+
Product Name RF Filters - SCLF-95+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz – Band Pass Filter - UIYBPF7016A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 1.20E7 to 1.80E7 kHz
Insertion Loss 1 dB
View Details
Low Pass Filter - 5o2798280 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1700 MHz
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details
Passive GaAs MMIC 27.5 - 30 GHz Bandpass Filter - MFBP-00129CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27410 to 29760 MHz
View Details