Mini-Circuits RF Filters - XLF-732+ XLF-732+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 904011-XLF-732+ Features: 9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.5dB 12-VQFN Exposed Pad Package: Reel - TR Package: 12-VQFN Exposed Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-XLF-732+TR, 3157-XLF-732+DKR, 3157-XLF-732+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 904011-XLF-732+ Features: 9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.5dB 12-VQFN Exposed Pad Package: Reel - TR Package: 12-VQFN Exposed Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-XLF-732+TR, 3157-XLF-732+DKR, 3157-XLF-732+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - XLF-732+
XLF-732+
RF Filters - XLF-732+ XLF-732+
Manufacturer: Mini-Circuits Win Source Part Number: 904011-XLF-732+ Features: 9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.5dB 12-VQFN Exposed Pad Package: Reel - TR Package: 12-VQFN Exposed Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-XLF-732+TR, 3157-XLF-732+DKR, 3157-XLF-732+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 904011-XLF-732+
Features: 9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1.5dB 12-VQFN Exposed Pad
Package: Reel - TR
Package: 12-VQFN Exposed Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-XLF-732+TR, 3157-XLF-732+DKR, 3157-XLF-732+CT

Buy Now Datasheet
RF Filters - 3157-XLF-732+TR-ND - DigiKey
Thief River Falls, MN, United States
9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 12-VQFN Exposed Pad

9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-732+CT-ND - DigiKey
Thief River Falls, MN, United States
9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 12-VQFN Exposed Pad

9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-732+DKR-ND - DigiKey
Thief River Falls, MN, United States
9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 12-VQFN Exposed Pad

9.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.5dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - XLF-732+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XLF-732+
RF Filters XLF-732+
RF FILTER LOW PASS 9.8GHZ 12VQFN

RF FILTER LOW PASS 9.8GHZ 12VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number XLF-732+ 3157-XLF-732+TR-ND XLF-732+
Product Name RF Filters - XLF-732+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 9.2 - 9.4 GHz, 50Ω - ABF-9R3G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Surface Mount
View Details
2 suppliers
DC-2000 MHz Low Pass Filter - AE2000L9250 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 1.5 dB
View Details
Low Pass Filter - 5o2723190 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 13000 MHz
View Details