Mini-Circuits RF Filters - RHP-290+ RHP-290+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 932029-RHP-290+ Features: 1.765GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.67GHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 932029-RHP-290+ Features: 1.765GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.67GHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - RHP-290+
RHP-290+
RF Filters - RHP-290+ RHP-290+
Manufacturer: Mini-Circuits Win Source Part Number: 932029-RHP-290+ Features: 1.765GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.67GHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 932029-RHP-290+
Features: 1.765GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.67GHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - 3157-RHP-290+TR-ND - DigiKey
Thief River Falls, MN, United States
1.765GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.67GHz Bandwidth 8-SMD, No Lead

1.765GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.67GHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RHP-290+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RHP-290+
RF Filters RHP-290+
RF FILTER HI PASS 1.765GHZ 8SMD

RF FILTER HI PASS 1.765GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RHP-290+ 3157-RHP-290+TR-ND RHP-290+
Product Name RF Filters - RHP-290+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Stop Filter - 5o29255810 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 1249 MHz
View Details