CER FILTER 6.2GHZ LOW PASS
6.2GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
CER FILTER 6.2GHZ LOW PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 877028-LFCN-5500D+
Features: 6.2GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
LTCC LOW PASS FILTER, DC - 5500
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | 3157-LFCN-5500D+DKR-ND | LFCN-5500D+ | LFCN-5500D+ |
| Product Name | Ceramic Filters | Ceramic Filters - LFCN-5500D+ | Ceramic Filters |
| Filter Technology | Passive Filter |