Mini-Circuits Ceramic Filters LFCN-6000D+

Description
6.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
6.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-6000D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-6000D+TR-ND
Ceramic Filters 3157-LFCN-6000D+TR-ND
6.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

6.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-6000D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-6000D+DKR-ND
Ceramic Filters 3157-LFCN-6000D+DKR-ND
6.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

6.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-6000D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-6000D+CT-ND
Ceramic Filters 3157-LFCN-6000D+CT-ND
6.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

6.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-6000D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-6000D+
Ceramic Filters LFCN-6000D+
LTCC LOW PASS FILTER, DC - 6000

LTCC LOW PASS FILTER, DC - 6000

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-6000D+TR-ND LFCN-6000D+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 5.97 - 9.12 GHz Bandpass Filter - MFBP-00084CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5970 to 9120 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
Band Pass Filter - 5o26119630 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1215 to 1400 MHz
View Details
1740-1760MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1750/20)-1919S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 5300 MHz
Insertion Loss 1.8 dB
View Details