Manufacturer: Mini-Circuits
Win Source Part Number: 746748-LFCN-6700D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1548+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
7.6GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
7.6GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
7.6GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
LTCC LOW PASS FILTER, DC - 6700
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | LFCN-6700D+ | 3157-LFCN-6700D+TR-ND | LFCN-6700D+ |
| Product Name | Ceramic Filters - LFCN-6700D+ | Ceramic Filters | Ceramic Filters |
| Filter Technology | Passive Filter |