Mini-Circuits Ceramic Filters LFCN-900+

Description
1.075GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
1.075GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-900+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-900+DKR-ND
Ceramic Filters 3157-LFCN-900+DKR-ND
1.075GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.075GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-900+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-900+TR-ND
Ceramic Filters 3157-LFCN-900+TR-ND
1.075GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.075GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-900+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-900+CT-ND
Ceramic Filters 3157-LFCN-900+CT-ND
1.075GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.075GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-900+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-900+
Ceramic Filters LFCN-900+
LTCC LOW PASS FILTER, DC - 850 M

LTCC LOW PASS FILTER, DC - 850 M

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-900+DKR-ND LFCN-900+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 25 GHz Lowpass Filter - MFLP-00036CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 25000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
High Pass Filter - 5o2832230 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 6000 to 24000 MHz
View Details
2400-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2425/50)-1596S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details