Mini-Circuits RF Filters RHP-73+

Description
1.07GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.86GHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
1.07GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.86GHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-RHP-73+TR-ND - DigiKey
Thief River Falls, MN, United States
1.07GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.86GHz Bandwidth 8-SMD, No Lead

1.07GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.86GHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RHP-73+ - RHP-73+ - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - RHP-73+
RHP-73+
RF Filters - RHP-73+ RHP-73+
Manufacturer: Mini-Circuits Win Source Part Number: 845731-RHP-73+ Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 845731-RHP-73+
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - RHP-73+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RHP-73+
RF Filters RHP-73+
RF FILTER HIGH PASS 1.07GHZ 8SMD

RF FILTER HIGH PASS 1.07GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-RHP-73+TR-ND RHP-73+ RHP-73+
Product Name RF Filters RF Filters - RHP-73+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-880367-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1030 MHz
View Details
DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/18000)-982S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 18000 MHz
Insertion Loss 1 dB
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details