Mini-Circuits Ceramic Filters - LFCN-400D+ LFCN-400D+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 724513-LFCN-400D+ Manufacturer Homepage: www.minicircuits.com Reference case: FV1206 Reference Date Code: 1642+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 724513-LFCN-400D+ Manufacturer Homepage: www.minicircuits.com Reference case: FV1206 Reference Date Code: 1642+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-400D+
LFCN-400D+
Ceramic Filters - LFCN-400D+ LFCN-400D+
Manufacturer: Mini-Circuits Win Source Part Number: 724513-LFCN-400D+ Manufacturer Homepage: www.minicircuits.com Reference case: FV1206 Reference Date Code: 1642+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 724513-LFCN-400D+
Manufacturer Homepage: www.minicircuits.com
Reference case: FV1206
Reference Date Code: 1642+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-LFCN-400D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-400D+CT-ND
Ceramic Filters 3157-LFCN-400D+CT-ND
560MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

560MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-400D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-400D+TR-ND
Ceramic Filters 3157-LFCN-400D+TR-ND
560MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

560MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-400D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-400D+DKR-ND
Ceramic Filters 3157-LFCN-400D+DKR-ND
560MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

560MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFCN-400D+ 3157-LFCN-400D+CT-ND
Product Name Ceramic Filters - LFCN-400D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
FLP-2000, 20 GHz Lowpass Filter - FLP-2000 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 20000 to ? MHz
Package Type Connectorized
View Details
RF Filters - 2312-QPQ3501TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3450 MHz
View Details