Mini-Circuits RF Filters - XLF-332+ XLF-332+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 735914-XLF-332+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1545+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 735914-XLF-332+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1545+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - XLF-332+
XLF-332+
RF Filters - XLF-332+ XLF-332+
Manufacturer: Mini-Circuits Win Source Part Number: 735914-XLF-332+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1545+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 735914-XLF-332+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1545+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
RF Filters - 3157-XLF-332+DKR-ND - DigiKey
Thief River Falls, MN, United States
4.12GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

4.12GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-332+CT-ND - DigiKey
Thief River Falls, MN, United States
4.12GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

4.12GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-332+TR-ND - DigiKey
Thief River Falls, MN, United States
4.12GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

4.12GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - XLF-332+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XLF-332+
RF Filters XLF-332+
RF FILTER LO PASS 4.12GHZ 12VQFN

RF FILTER LO PASS 4.12GHZ 12VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number XLF-332+ 3157-XLF-332+DKR-ND XLF-332+
Product Name RF Filters - XLF-332+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 kHz
View Details
Passive GaAs MMIC 34.11- 37.26 GHz Bandpass Filter - MFBP-00073CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 34110 to 37260 MHz
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 2312-QPQ5500TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details