Mini-Circuits RF Filters SCLF-27+

Description
30MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads
Request a Quote Datasheet
Description
30MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-SCLF-27+TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads

30MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 8-SMD, Flat Leads

Buy Now Datasheet
RF Filters - 3157-SCLF-27+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 30MHZ 8SMD

RF FILTER LOW PASS 30MHZ 8SMD

Buy Now Datasheet
RF Filters - 3157-SCLF-27+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 30MHZ 8SMD

RF FILTER LOW PASS 30MHZ 8SMD

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - SCLF-27+
SCLF-27+
RF Filters - SCLF-27+ SCLF-27+
Manufacturer: Mini-Circuits Win Source Part Number: 844658-SCLF-27+ Features: 30MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads Package: Reel - TR Package: 8-SMD, Flat Leads Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 844658-SCLF-27+
Features: 30MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 8-SMD, Flat Leads
Package: Reel - TR
Package: 8-SMD, Flat Leads
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - SCLF-27+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
SCLF-27+
RF Filters SCLF-27+
RF FILTER LOW PASS 30MHZ 8SMD

RF FILTER LOW PASS 30MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-SCLF-27+TR-ND SCLF-27+ SCLF-27+
Product Name RF Filters RF Filters - SCLF-27+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 21.46 GHz Highpass Filter - MFHP-00036CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 80000 MHz
View Details
Band Pass Filter - 1082865 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 398 MHz
View Details