Mini-Circuits Ceramic Filters - LFCV-45+ LFCV-45+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 1196200-LFCV-45+ Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 1196200-LFCV-45+ Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCV-45+
LFCV-45+
Ceramic Filters - LFCV-45+ LFCV-45+
Manufacturer: Mini-Circuits Win Source Part Number: 1196200-LFCV-45+ Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 1196200-LFCV-45+
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - 3157-LFCV-45+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCV-45+DKR-ND
Ceramic Filters 3157-LFCV-45+DKR-ND
77MHz Low Pass Ceramic Filter 50Ohm 1210 (3225 Metric), 4 PC Pad

77MHz Low Pass Ceramic Filter 50Ohm 1210 (3225 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCV-45+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCV-45+CT-ND
Ceramic Filters 3157-LFCV-45+CT-ND
77MHz Low Pass Ceramic Filter 50Ohm 1210 (3225 Metric), 4 PC Pad

77MHz Low Pass Ceramic Filter 50Ohm 1210 (3225 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-LFCV-45+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCV-45+TR-ND
Ceramic Filters 3157-LFCV-45+TR-ND
77MHz Low Pass Ceramic Filter 50Ohm 1210 (3225 Metric), 4 PC Pad

77MHz Low Pass Ceramic Filter 50Ohm 1210 (3225 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCV-45+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCV-45+
Ceramic Filters LFCV-45+
LTCC LOW PASS FILTER, DC - 45 MH

LTCC LOW PASS FILTER, DC - 45 MH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCV-45+ 3157-LFCV-45+DKR-ND LFCV-45+
Product Name Ceramic Filters - LFCV-45+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5500TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details
8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers