Mini-Circuits Ceramic Filters - LFCN-5850+ LFCN-5850+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 710748-LFCN-5850+ Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 710748-LFCN-5850+ Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-5850+
LFCN-5850+
Ceramic Filters - LFCN-5850+ LFCN-5850+
Manufacturer: Mini-Circuits Win Source Part Number: 710748-LFCN-5850+ Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 710748-LFCN-5850+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - 3157-LFCN-5850+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5850+DKR-ND
Ceramic Filters 3157-LFCN-5850+DKR-ND
6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-5850+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5850+TR-ND
Ceramic Filters 3157-LFCN-5850+TR-ND
6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-5850+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5850+CT-ND
Ceramic Filters 3157-LFCN-5850+CT-ND
6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

6.54GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-5850+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-5850+
Ceramic Filters LFCN-5850+
LTCC LOW PASS FILTER, DC - 5850

LTCC LOW PASS FILTER, DC - 5850

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-5850+ 3157-LFCN-5850+DKR-ND LFCN-5850+
Product Name Ceramic Filters - LFCN-5850+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 5.6 GHz Highpass Filter - MFHP-00027CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 50000 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details