Mini-Circuits RF Filters XLF-421+

Description
610MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad
Request a Quote Datasheet
Description
610MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-XLF-421+CT-ND - DigiKey
Thief River Falls, MN, United States
610MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

610MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-421+DKR-ND - DigiKey
Thief River Falls, MN, United States
610MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

610MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-421+TR-ND - DigiKey
Thief River Falls, MN, United States
610MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

610MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 12-VQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - XLF-421+
XLF-421+
RF Filters - XLF-421+ XLF-421+
Manufacturer: Mini-Circuits Win Source Part Number: 842845-XLF-421+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 842845-XLF-421+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
RF Filters - XLF-421+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XLF-421+
RF Filters XLF-421+
RF FILTER LOW PASS 610MHZ 12VQFN

RF FILTER LOW PASS 610MHZ 12VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-XLF-421+CT-ND XLF-421+ XLF-421+
Product Name RF Filters RF Filters - XLF-421+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
MFHP-00001CH, Passive GaAs MMIC 2 GHz Highpass Filter - MFHP-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 2000 MHz
View Details
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5604 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details