Mini-Circuits RF Filters - SCLF-36+ SCLF-36+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 844657-SCLF-36+ Features: 40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-36+TR, 3157-SCLF-36+DKR, 3157-SCLF-36+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 844657-SCLF-36+ Features: 40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-36+TR, 3157-SCLF-36+DKR, 3157-SCLF-36+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - SCLF-36+
SCLF-36+
RF Filters - SCLF-36+ SCLF-36+
Manufacturer: Mini-Circuits Win Source Part Number: 844657-SCLF-36+ Features: 40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SCLF-36+TR, 3157-SCLF-36+DKR, 3157-SCLF-36+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 844657-SCLF-36+
Features: 40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
Package: Reel - TR
Package: 1206 (3216 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SCLF-36+TR, 3157-SCLF-36+DKR, 3157-SCLF-36+CT

Buy Now Datasheet
RF Filters - 3157-SCLF-36+CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 3157-SCLF-36+TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 3157-SCLF-36+DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

40MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - SCLF-36+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
SCLF-36+
RF Filters SCLF-36+
RF FILTER LOW PASS 40MHZ 1206

RF FILTER LOW PASS 40MHZ 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SCLF-36+ 3157-SCLF-36+CT-ND SCLF-36+
Product Name RF Filters - SCLF-36+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Passive GaAs MMIC 4.5 GHz Lowpass Filter - MFLP-00010PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 4500 MHz
View Details
RF Filters - 2312-QPQ1298TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2595 MHz
View Details