CER FILTER 6.54GHZ LOW PASS
6.54GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
CER FILTER 6.54GHZ LOW PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 827582-LFCN-5850D+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
LTCC LOW PASS FILTER, DC - 5850
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | 3157-LFCN-5850D+CT-ND | LFCN-5850D+ | LFCN-5850D+ |
| Product Name | Ceramic Filters | Ceramic Filters - LFCN-5850D+ | Ceramic Filters |
| Filter Technology | Passive Filter |