Mini-Circuits Filters - RF Filters SCLF-5+

Description
Win Source Part Number: 1383405-SCLF-5+ Category: Filters>RF Filters Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Frequency: 5.8MHz (Cutoff) Insertion Loss: 1dB Filter Type: Low Pass Height (Max): 0.055" (1.40mm) Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8548.00.0000 Mfr: Mini-Circuits Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383405-SCLF-5+ Category: Filters>RF Filters Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Frequency: 5.8MHz (Cutoff) Insertion Loss: 1dB Filter Type: Low Pass Height (Max): 0.055" (1.40mm) Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8548.00.0000 Mfr: Mini-Circuits Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - SCLF-5+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
SCLF-5+
Filters - RF Filters SCLF-5+
Win Source Part Number: 1383405-SCLF-5+ Category: Filters>RF Filters Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Frequency: 5.8MHz (Cutoff) Insertion Loss: 1dB Filter Type: Low Pass Height (Max): 0.055" (1.40mm) Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8548.00.0000 Mfr: Mini-Circuits Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs

Win Source Part Number: 1383405-SCLF-5+
Category: Filters>RF Filters
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Frequency: 5.8MHz (Cutoff)
Insertion Loss: 1dB
Filter Type: Low Pass
Height (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric), 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 200 pcs

Buy Now Datasheet
RF Filters - 3157-SCLF-5+TR-ND - DigiKey
Thief River Falls, MN, United States
5.8MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

5.8MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 3157-SCLF-5+CT-ND - DigiKey
Thief River Falls, MN, United States
5.8MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

5.8MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 3157-SCLF-5+DKR-ND - DigiKey
Thief River Falls, MN, United States
5.8MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

5.8MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SCLF-5+ 3157-SCLF-5+TR-ND
Product Name Filters - RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Passive GaAs MMIC 19 GHz Lowpass Filter - MFLP-00033CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 19000 MHz
View Details
Band Pass Filter - 1082865 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 398 MHz
View Details