Mini-Circuits Ceramic Filters LFCN-4400D+

Description
5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-4400D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-4400D+DKR-ND
Ceramic Filters 3157-LFCN-4400D+DKR-ND
5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-4400D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-4400D+CT-ND
Ceramic Filters 3157-LFCN-4400D+CT-ND
5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-4400D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-4400D+TR-ND
Ceramic Filters 3157-LFCN-4400D+TR-ND
5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-4400D+
LFCN-4400D+
Ceramic Filters - LFCN-4400D+ LFCN-4400D+
Manufacturer: Mini-Circuits Win Source Part Number: 922942-LFCN-4400D+ Features: 5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-4400D+TR, 3157-LFCN-4400D+CT, 3157-LFCN-4400D+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 922942-LFCN-4400D+
Features: 5.29GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCN-4400D+TR, 3157-LFCN-4400D+CT, 3157-LFCN-4400D+DKR

Buy Now Datasheet
Ceramic Filters - LFCN-4400D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-4400D+
Ceramic Filters LFCN-4400D+
LTCC LOW PASS FILTER, DC - 4400

LTCC LOW PASS FILTER, DC - 4400

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-4400D+DKR-ND LFCN-4400D+ LFCN-4400D+
Product Name Ceramic Filters Ceramic Filters - LFCN-4400D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 12.14 - 18.16 GHz Bandpass Filter - MFBP-00043CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12140 to 18160 MHz
View Details
RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details