Mini-Circuits RF Filters - RLP-216+ RLP-216+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 846274-RLP-216+ Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-216+DKR, 3157-RLP-216+TR, 3157-RLP-216+CT
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 846274-RLP-216+ Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-216+DKR, 3157-RLP-216+TR, 3157-RLP-216+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - RLP-216+
RLP-216+
RF Filters - RLP-216+ RLP-216+
Manufacturer: Mini-Circuits Win Source Part Number: 846274-RLP-216+ Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLP-216+DKR, 3157-RLP-216+TR, 3157-RLP-216+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 846274-RLP-216+
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RLP-216+DKR, 3157-RLP-216+TR, 3157-RLP-216+CT

Buy Now Datasheet
RF Filters - 3157-RLP-216+DKR-ND - DigiKey
Thief River Falls, MN, United States
232MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

232MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-216+CT-ND - DigiKey
Thief River Falls, MN, United States
232MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

232MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-216+TR-ND - DigiKey
Thief River Falls, MN, United States
232MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

232MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RLP-216+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RLP-216+
RF Filters RLP-216+
RF FILTER LOW PASS 232MHZ 8SMD

RF FILTER LOW PASS 232MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RLP-216+ 3157-RLP-216+DKR-ND RLP-216+
Product Name RF Filters - RLP-216+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
5.5 to 16.0GHz – High Pass Filter - UIYHPF3426A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4200 MHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details