Mini-Circuits Ceramic Filters - LFCN-5000D+ LFCN-5000D+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 754218-LFCN-5000D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1615+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 754218-LFCN-5000D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1615+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-5000D+
LFCN-5000D+
Ceramic Filters - LFCN-5000D+ LFCN-5000D+
Manufacturer: Mini-Circuits Win Source Part Number: 754218-LFCN-5000D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1615+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 754218-LFCN-5000D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1615+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-LFCN-5000D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5000D+DKR-ND
Ceramic Filters 3157-LFCN-5000D+DKR-ND
5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-5000D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5000D+TR-ND
Ceramic Filters 3157-LFCN-5000D+TR-ND
5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-5000D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5000D+CT-ND
Ceramic Filters 3157-LFCN-5000D+CT-ND
5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFCN-5000D+ 3157-LFCN-5000D+DKR-ND
Product Name Ceramic Filters - LFCN-5000D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
FLP-1250, 12.5GHz Lowpass Filter - FLP-1250 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 12500 to ? MHz
Package Type Connectorized
View Details
RF Filters - 2312-QPQ1904TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details