Mini-Circuits RF Filters RHP-110+

Description
1.3425GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.315GHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
1.3425GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.315GHz Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-RHP-110+TR-ND - DigiKey
Thief River Falls, MN, United States
1.3425GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.315GHz Bandwidth 8-SMD, No Lead

1.3425GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.315GHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - RHP-110+
RHP-110+
RF Filters - RHP-110+ RHP-110+
Manufacturer: Mini-Circuits Win Source Part Number: 847009-RHP-110+ Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 847009-RHP-110+
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-RHP-110+TR-ND RHP-110+
Product Name RF Filters RF Filters - RHP-110+
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details