Mini-Circuits RF Filters RHP-225+

Description
1.68GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Request a Quote Datasheet
Description
1.68GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-RHP-225+TR-ND - DigiKey
Thief River Falls, MN, United States
1.68GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

1.68GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - RHP-225+
RHP-225+
RF Filters - RHP-225+ RHP-225+
Manufacturer: Mini-Circuits Win Source Part Number: 932027-RHP-225+ Features: 1.68GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.64GHz Bandwidth - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 932027-RHP-225+
Features: 1.68GHz Center Frequency High Pass RF Filter (Radio Frequency) 2.64GHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - RHP-225+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RHP-225+
RF Filters RHP-225+
RF FILTER HIGH PASS 1.68GHZ 8SMD

RF FILTER HIGH PASS 1.68GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-RHP-225+TR-ND RHP-225+ RHP-225+
Product Name RF Filters RF Filters - RHP-225+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5601SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers