Mini-Circuits Ceramic Filters LFCN-490D+

Description
CER FILTER 650MHZ LOW PASS
Request a Quote Datasheet
Description
CER FILTER 650MHZ LOW PASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-490D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-490D+DKR-ND
Ceramic Filters 3157-LFCN-490D+DKR-ND
CER FILTER 650MHZ LOW PASS

CER FILTER 650MHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-490D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-490D+CT-ND
Ceramic Filters 3157-LFCN-490D+CT-ND
CER FILTER 650MHZ LOW PASS

CER FILTER 650MHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-490D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-490D+TR-ND
Ceramic Filters 3157-LFCN-490D+TR-ND
650MHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

650MHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-490D+
LFCN-490D+
Ceramic Filters - LFCN-490D+ LFCN-490D+
Manufacturer: Mini-Circuits Win Source Part Number: 754217-LFCN-490D+ Manufacturer Homepage: www.minicircuits.com Reference case: FV1206 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 754217-LFCN-490D+
Manufacturer Homepage: www.minicircuits.com
Reference case: FV1206
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - LFCN-490D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-490D+
Ceramic Filters LFCN-490D+
LTCC LOW PASS FILTER, DC - 490 M

LTCC LOW PASS FILTER, DC - 490 M

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-490D+DKR-ND LFCN-490D+ LFCN-490D+
Product Name Ceramic Filters Ceramic Filters - LFCN-490D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details
RF Band Stop Filter - UIYBSF16168A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1258 to 1278 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers