Mini-Circuits RF Filters XLF-252H+

Description
3.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.6dB 24-VFQFN Exposed Pad
Request a Quote Datasheet
Description
3.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.6dB 24-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-XLF-252H+CT-ND - DigiKey
Thief River Falls, MN, United States
3.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.6dB 24-VFQFN Exposed Pad

3.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.6dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-252H+DKR-ND - DigiKey
Thief River Falls, MN, United States
3.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.6dB 24-VFQFN Exposed Pad

3.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.6dB 24-VFQFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-XLF-252H+TR-ND - DigiKey
Thief River Falls, MN, United States
3.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.6dB 24-VFQFN Exposed Pad

3.8GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 2.6dB 24-VFQFN Exposed Pad

Buy Now Datasheet
Filters - RF Filters - XLF-252H+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
XLF-252H+
Filters - RF Filters XLF-252H+
Win Source Part Number: 1353947-XLF-252H+ Category: Filters - RF Filters Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 3.8GHz (Cutoff) Package / Case: 24-VFQFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Height (Max): 0.039" (1.00mm) Insertion Loss: 2.6dB Filter Type: Low Pass

Win Source Part Number: 1353947-XLF-252H+
Category: Filters - RF Filters
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 3.8GHz (Cutoff)
Package / Case: 24-VFQFN Exposed Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Height (Max): 0.039" (1.00mm)
Insertion Loss: 2.6dB
Filter Type: Low Pass

Buy Now Datasheet
RF Filters - XLF-252H+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XLF-252H+
RF Filters XLF-252H+
RF FILTER LO PASS 3.8GHZ 24VFQFN

RF FILTER LO PASS 3.8GHZ 24VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-XLF-252H+CT-ND XLF-252H+ XLF-252H+
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-SCLF-1000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
3 suppliers
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
Band Stop Filter - 5o293231110 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 1000 MHz
View Details