Mini-Circuits Ceramic Filters LFCN-575D+

Description
770MHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
770MHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-575D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-575D+TR-ND
Ceramic Filters 3157-LFCN-575D+TR-ND
770MHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

770MHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-575D+
LFCN-575D+
Ceramic Filters - LFCN-575D+ LFCN-575D+
Manufacturer: Mini-Circuits Win Source Part Number: 724514-LFCN-575D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1425+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 724514-LFCN-575D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1425+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-LFCN-575D+TR-ND LFCN-575D+
Product Name Ceramic Filters Ceramic Filters - LFCN-575D+
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Passive Glass 1.5 GHz Surface Mount Lowpass Filter - MFLP-00043GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 1500 MHz
View Details
1842.5 MHz RF SAW Filter - Band 3 Downlink - 855860 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details