DME Company Mold Power Cables MPC Series

Description
Smart Series MPC Standard Mold Power Cables for 5, 8 and 12 Zone 15 Amp Slot mainframes. DME Style PIC-5-G, PIC-8-G and PIC-12-G Mold Input Mating Connectors have Exclusive Rated 15 Amp 240 Vac rated connector insert and crimp pins. The insert RPM Replacement Part Number RPM0072. The 14 Gauge Male Pin Replacement is RPM0114. These are both necessary with the 14AWG Cable Wire to maintain the 15 amp rating. See the Technical Document below for all mating parts of the 15 amp Power Cables. Smart Series MPCH Mold High Power Cables for 2, 3 and 5 Zone 30 Amp Slot Mainframes Smart Series 15 Amp MPC 5, 8 and 12 zone cable are interchangeable except they have the required number of pins and wires installed for the zone count required. 10 Foot and 20 Foot Lengths available
Description
Smart Series MPC Standard Mold Power Cables for 5, 8 and 12 Zone 15 Amp Slot mainframes. DME Style PIC-5-G, PIC-8-G and PIC-12-G Mold Input Mating Connectors have Exclusive Rated 15 Amp 240 Vac rated connector insert and crimp pins. The insert RPM Replacement Part Number RPM0072. The 14 Gauge Male Pin Replacement is RPM0114. These are both necessary with the 14AWG Cable Wire to maintain the 15 amp rating. See the Technical Document below for all mating parts of the 15 amp Power Cables. Smart Series MPCH Mold High Power Cables for 2, 3 and 5 Zone 30 Amp Slot Mainframes Smart Series 15 Amp MPC 5, 8 and 12 zone cable are interchangeable except they have the required number of pins and wires installed for the zone count required. 10 Foot and 20 Foot Lengths available

Suppliers

Company
Product
Description
Supplier Links
Mold Power Cables - MPC Series - DME Company
Madison Heights, MI, USA
Mold Power Cables
MPC Series
Mold Power Cables MPC Series
Smart Series MPC Standard Mold Power Cables for 5, 8 and 12 Zone 15 Amp Slot mainframes. DME Style PIC-5-G, PIC-8-G and PIC-12-G Mold Input Mating Connectors have Exclusive Rated 15 Amp 240 Vac rated connector insert and crimp pins. The insert RPM Replacement Part Number RPM0072. The 14 Gauge Male Pin Replacement is RPM0114. These are both necessary with the 14AWG Cable Wire to maintain the 15 amp rating. See the Technical Document below for all mating parts of the 15 amp Power Cables. Smart Series MPCH Mold High Power Cables for 2, 3 and 5 Zone 30 Amp Slot Mainframes Smart Series 15 Amp MPC 5, 8 and 12 zone cable are interchangeable except they have the required number of pins and wires installed for the zone count required. 10 Foot and 20 Foot Lengths available
  • Smart Series MPC Standard Mold Power Cables for 5, 8 and 12 Zone 15 Amp Slot mainframes.
  • DME Style PIC-5-G, PIC-8-G and PIC-12-G Mold Input Mating Connectors have Exclusive Rated 15 Amp 240 Vac rated connector insert and crimp pins. The insert RPM Replacement Part Number RPM0072. The 14 Gauge Male Pin Replacement is RPM0114. These are both necessary with the 14AWG Cable Wire to maintain the 15 amp rating. See the Technical Document below for all mating parts of the 15 amp Power Cables.
  • Smart Series MPCH Mold High Power Cables for 2, 3 and 5 Zone 30 Amp Slot Mainframes
  • Smart Series 15 Amp MPC 5, 8 and 12 zone cable are interchangeable except they have the required number of pins and wires installed for the zone count required.
  • 10 Foot and 20 Foot Lengths available
Supplier's Site
Mold Power Conversion Cables - MPC Series - DME Company
Madison Heights, MI, USA
Mold Power Conversion Cables
MPC Series
Mold Power Conversion Cables MPC Series
Some Cables are stocked Most Cables can still be special ordered DME Series I & II Mainframe and Product Form factors were replaced in Mid 1980's by the G-Series/SmartSeries Mainframes Form Factor Products
  • Some Cables are stocked
  • Most Cables can still be special ordered
  • DME Series I & II Mainframe and Product Form factors were replaced in Mid 1980's by the G-Series/SmartSeries Mainframes Form Factor Products
Supplier's Site

Technical Specifications

  DME Company DME Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPC Series MPC Series
Product Name Mold Power Cables Mold Power Conversion Cables
Application Instrumentation and Control Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Connection cable - EVC013 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Male BNC Breakout to XM Micro-Hooks - 1010XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details