Galco Industrial Electronics Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2
Product Name Notes
120-208-240/24V 50VA TRANSFORMER
1C,100VA,460>208-115 /24,XC,PFBCC,SFC,ABB
1C,150VA,460>208-115 /24,XC,PFBCC,SFC,ABB
1C,250VA,460>208-115 /24,XC,PFBCC,SFC,ABB
1C,500VA,460>208-115 /24,XC,PFBCC,SFC,ABB
1C,50VA,460>208-115/ 24,XCL,PFBCC,SFC,ABB
1C,75VA,460>208-115/ 24,XCL,PFBCC,SFC,ABB
Control Transformer,100VA,
Control Transformer,40VA,MLT
Control Transformer,50VA,
Control Transformer
EI 38/16.5/PCB Transformer
TFMR 1PH 2.0KVA 190-440-120/240
TFMR 1PH 2.0KVA 190-480-120/240
TFMR 1PH 3.0KVA 190-440-120/240
TFMR 1PH 3.0KVA 190-480-120/240
TFMR 1PH 5.0KVA 190-440-120/240
TFMR 1PH 5.0KVA 190-480-120/240
Transformer 100VA, 120-24V, dual
Transformer 100VA,120-24V,single
Transformer 100VA,
Transformer 150VA
Transformer 20VA,
Transformer 40VA, 120-24V, single
Transformer 40VA,
Transformer 50VA,
Transformer 75VA, 120-24V, single
TRANSFORMER, 1KVA, 1-PH, OPEN
TRANSFORMER, 45VA, 1-PH, OPEN
Transformer, 50VA, w/ Circ Breaker,
TRANSFORMER, 750VA, 1-PH, OPEN

<< Prev