Acme Electric Dry Transformer TF-2-49873-S

Description
ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 3 KVA, 1-PHASE, 190/200/208/220 OR 380/400/416/440 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
Description
ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 3 KVA, 1-PHASE, 190/200/208/220 OR 380/400/416/440 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 65324936 - Radwell International
Willingboro, NJ, United States
Dry Transformer
65324936
Dry Transformer 65324936
ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 3 KVA, 1-PHASE, 190/200/208/220 OR 380/400/416/440 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

ACME GENERAL PURPOSE TRANSFORMER, ENCAPSULATED CORE, 3 KVA, 1-PHASE, 190/200/208/220 OR 380/400/416/440 VAC PRIMARY, 120/240 VAC SECONDARY, 50/60 HZ, ELECTROSTATIC SHIELD, NEMA 3R, WALL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ACME General Purpose Transformers - TF-2-49873-S - Galco Industrial Electronics
Madison Heights, MI, United States
ACME General Purpose Transformers
TF-2-49873-S
ACME General Purpose Transformers TF-2-49873-S
TFMR 1PH 3.0KVA 190-440-120/240

TFMR 1PH 3.0KVA 190-440-120/240

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Power Transformers Power Transformers
Product Number 65324936 TF-2-49873-S
Product Name Dry Transformer ACME General Purpose Transformers
Input Voltage 240 to 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Transformers - Power Transformers - 165S18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 180 VA
View Details
5 suppliers